Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R000FHEA

Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FHEA-ND
Through Hole Resistors CMF5547R000FHEA-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1/2W 1% AXIAL - CMF5547R000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 1% AXIAL
CMF5547R000FHEA
RES 47 OHM 1/2W 1% AXIAL CMF5547R000FHEA
RES 47ohm 1/2W 1% AXIAL

RES 47ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 47 1% T-2 Ea E3 Vishay - 68P8373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47 1% T-2 Ea E3 Vishay
68P8373
Cmf-55 47 1% T-2 Ea E3 Vishay 68P8373
CMF-55 47 1% T-2 EA e3

CMF-55 47 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FHEA-ND CMF5547R000FHEA 68P8373
Product Name Through Hole Resistors RES 47 OHM 1/2W 1% AXIAL Cmf-55 47 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers