Vishay Intertechnology, Inc. RES 47 OHM 1/2W 1% AXIAL CMF5547R000FER6

Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 1% AXIAL - CMF5547R000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 1% AXIAL
CMF5547R000FER6
RES 47 OHM 1/2W 1% AXIAL CMF5547R000FER6
RES 47ohm 1/2W 1% AXIAL

RES 47ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FER6-ND
Through Hole Resistors CMF5547R000FER6-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47 Ohm, +/1 Percent, 25 Ppm Vishay - 41C5276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Ohm, +/1 Percent, 25 Ppm Vishay
41C5276
Cmf55, 47 Ohm, +/1 Percent, 25 Ppm Vishay 41C5276
CMF55, 47 Ohm, +/- 1 Percent, 25 ppm

CMF55, 47 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FER6 CMF5547R000FER6-ND 41C5276
Product Name RES 47 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 47 Ohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details