Vishay Intertechnology, Inc. RES 47 OHM 1/2W .1% AXIAL CMF5547R000BEBF

Description
RES 47ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W .1% AXIAL - CMF5547R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W .1% AXIAL
CMF5547R000BEBF
RES 47 OHM 1/2W .1% AXIAL CMF5547R000BEBF
RES 47ohm 1/2W .1% AXIAL

RES 47ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000BEBF-ND
Through Hole Resistors CMF5547R000BEBF-ND
47 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47 .1% T-9 B14 Vishay - 68P8370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47 .1% T-9 B14 Vishay
68P8370
Cmf-55 47 .1% T-9 B14 Vishay 68P8370
CMF-55 47 .1% T-9 B14

CMF-55 47 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000BEBF CMF5547R000BEBF-ND 68P8370
Product Name RES 47 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 47 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details