Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5547K500FKR770

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5547K500FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5547K500FKR770
Vishay/DaleMetal Film Resistors - CMF5547K500FKR770
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 47.5K 1% T-1 Re7 Vishay - 68P8364 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 47.5K 1% T-1 Re7 Vishay
68P8364
Cmf-55-70 47.5K 1% T-1 Re7 Vishay 68P8364
CMF-55-70 47.5K 1% T-1 RE7

CMF-55-70 47.5K 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5547K500FKR770 68P8364
Product Name Vishay/DaleMetal Film Resistors - Cmf-55-70 47.5K 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers