Vishay Intertechnology, Inc. RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FKEB

Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W 1% AXIAL - CMF5547K500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W 1% AXIAL
CMF5547K500FKEB
RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FKEB
RES 47.5Kohm 1/2W 1% AXIAL

RES 47.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500FKEB-ND
Through Hole Resistors CMF5547K500FKEB-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47.5K 1% T-1 Eb E3 Vishay - 48P6815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K 1% T-1 Eb E3 Vishay
48P6815
Cmf-55 47.5K 1% T-1 Eb E3 Vishay 48P6815
CMF-55 47.5K 1% T-1 EB e3

CMF-55 47.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500FKEB CMF5547K500FKEB-ND 48P6815
Product Name RES 47.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 47.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details