Vishay Intertechnology, Inc. Metal Film Resistors - CMF5547K500FHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5547K500FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547K500FHRE70
Metal Film Resistors - CMF5547K500FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5547K500FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500FHRE70-ND
Through Hole Resistors CMF5547K500FHRE70-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47.5 Kohm, +/1 Percent, 50 Ppm Vishay - 41C5257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47.5 Kohm, +/1 Percent, 50 Ppm Vishay
41C5257
Cmf55, 47.5 Kohm, +/1 Percent, 50 Ppm Vishay 41C5257
CMF55, 47.5 kOhm, +/- 1 Percent, 50 ppm

CMF55, 47.5 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500FHRE70 CMF5547K500FHRE70-ND 41C5257
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 47.5 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details