Vishay Intertechnology, Inc. RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FHR6

Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W 1% AXIAL - CMF5547K500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W 1% AXIAL
CMF5547K500FHR6
RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FHR6
RES 47.5Kohm 1/2W 1% AXIAL

RES 47.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500FHR6-ND
Through Hole Resistors CMF5547K500FHR6-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5547K500FHR6 CMF5547K500FHR6-ND
Product Name RES 47.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers