Vishay Precision Group RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FHEK

Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W 1% AXIAL - CMF5547K500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W 1% AXIAL
CMF5547K500FHEK
RES 47.5K OHM 1/2W 1% AXIAL CMF5547K500FHEK
RES 47.5Kohm 1/2W 1% AXIAL

RES 47.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5547K500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5547K500FHEK-ND
Through Hole Resistors 541-CMF5547K500FHEK-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47.5K 1% T-2 Ek E3 Vishay - 68P8357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K 1% T-2 Ek E3 Vishay
68P8357
Cmf-55 47.5K 1% T-2 Ek E3 Vishay 68P8357
CMF-55 47.5K 1% T-2 EK e3

CMF-55 47.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500FHEK 541-CMF5547K500FHEK-ND 68P8357
Product Name RES 47.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 47.5K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details