Vishay Precision Group Through Hole Resistors CMF5547K500FHEB

Description
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF47.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5KHFCT-ND
Through Hole Resistors CMF47.5KHFCT-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF47.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.5KHFTR-ND
Through Hole Resistors CMF47.5KHFTR-ND
47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547K500FHEB
Metal Film Resistors - CMF5547K500FHEB
Metal Film Resistors - Through Hole 1/4watt 47.5Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 47.5Kohms 1%

Supplier's Site
Metal Film Resistor, 47.5 Kohm, 500Mw, 1%; Resistance Vishay - 68P8355 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Kohm, 500Mw, 1%; Resistance Vishay
68P8355
Metal Film Resistor, 47.5 Kohm, 500Mw, 1%; Resistance Vishay 68P8355
METAL FILM RESISTOR, 47.5 KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5 KOHM, 500mW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 47.5 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 47.5 Kohm, 500 Mw, 1%; Resistance Vishay
83R8159
Resistor, Metal Film, 47.5 Kohm, 500 Mw, 1%; Resistance Vishay 83R8159
RESISTOR, METAL FILM, 47.5 KOHM, 500 MW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 47.5 KOHM, 500 MW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF47.5KHFCT-ND CMF5547K500FHEB 68P8355
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 47.5 Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details