Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K500DHEA

Description
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500DHEA-ND
Through Hole Resistors CMF5547K500DHEA-ND
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5K OHM 1/2W .5% AXIAL - CMF5547K500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .5% AXIAL
CMF5547K500DHEA
RES 47.5K OHM 1/2W .5% AXIAL CMF5547K500DHEA
RES 47.5Kohm 1/2W .5% AXIAL

RES 47.5Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 47.5K .5% T-2 Ea E3 Vishay - 68P8350 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K .5% T-2 Ea E3 Vishay
68P8350
Cmf-55 47.5K .5% T-2 Ea E3 Vishay 68P8350
CMF-55 47.5K .5% T-2 EA e3

CMF-55 47.5K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500DHEA-ND CMF5547K500DHEA 68P8350
Product Name Through Hole Resistors RES 47.5K OHM 1/2W .5% AXIAL Cmf-55 47.5K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details