Vishay Intertechnology, Inc. RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BERE70

Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BERE70
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BERE70
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K500BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BERE70-ND
Through Hole Resistors CMF5547K500BERE70-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5241
Cmf55, 47.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5241
CMF55, 47.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 47.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BERE70 CMF5547K500BERE70-ND 41C5241
Product Name RES 47.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 47.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details