Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K500BEEK

Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BEEK-ND
Through Hole Resistors CMF5547K500BEEK-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BEEK
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BEEK
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 47.5K .1% T-9 Ek E3 Vishay - 68P8348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K .1% T-9 Ek E3 Vishay
68P8348
Cmf-55 47.5K .1% T-9 Ek E3 Vishay 68P8348
CMF-55 47.5K .1% T-9 EK e3

CMF-55 47.5K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BEEK-ND CMF5547K500BEEK 68P8348
Product Name Through Hole Resistors RES 47.5K OHM 1/2W .1% AXIAL Cmf-55 47.5K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers