Vishay Intertechnology, Inc. RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BEEB70

Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BEEB70
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BEEB70
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BEEB70-ND
Through Hole Resistors CMF5547K500BEEB70-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 47.5K .1% T-9 Eb E3 Vishay - 68P8347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 47.5K .1% T-9 Eb E3 Vishay
68P8347
Cmf-55-70 47.5K .1% T-9 Eb E3 Vishay 68P8347
CMF-55-70 47.5K .1% T-9 EB e3

CMF-55-70 47.5K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BEEB70 CMF5547K500BEEB70-ND 68P8347
Product Name RES 47.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 47.5K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details