Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K500BEEA

Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BEEA-ND
Through Hole Resistors CMF5547K500BEEA-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BEEA
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BEEA
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 47.5K .1% T-9 Ea E3 Vishay - 68P8344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K .1% T-9 Ea E3 Vishay
68P8344
Cmf-55 47.5K .1% T-9 Ea E3 Vishay 68P8344
CMF-55 47.5K .1% T-9 EA e3

CMF-55 47.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BEEA-ND CMF5547K500BEEA 68P8344
Product Name Through Hole Resistors RES 47.5K OHM 1/2W .1% AXIAL Cmf-55 47.5K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details