Vishay Intertechnology, Inc. RES 47K OHM 1/2W 2% AXIAL CMF5547K000GLRE

Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 2% AXIAL - CMF5547K000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 2% AXIAL
CMF5547K000GLRE
RES 47K OHM 1/2W 2% AXIAL CMF5547K000GLRE
RES 47Kohm 1/2W 2% AXIAL

RES 47Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000GLRE-ND
Through Hole Resistors CMF5547K000GLRE-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47K 2% T-0 R36 Vishay - 68P8334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47K 2% T-0 R36 Vishay
68P8334
Cmf-55 47K 2% T-0 R36 Vishay 68P8334
CMF-55 47K 2% T-0 R36

CMF-55 47K 2% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000GLRE CMF5547K000GLRE-ND 68P8334
Product Name RES 47K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 47K 2% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details