Vishay Intertechnology, Inc. RES 47K OHM 1/2W 2% AXIAL CMF5547K000GLR6

Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 2% AXIAL - CMF5547K000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 2% AXIAL
CMF5547K000GLR6
RES 47K OHM 1/2W 2% AXIAL CMF5547K000GLR6
RES 47Kohm 1/2W 2% AXIAL

RES 47Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000GLR6-ND
Through Hole Resistors CMF5547K000GLR6-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47K 2% T-0 Re6 Vishay - 68P8335 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47K 2% T-0 Re6 Vishay
68P8335
Cmf-55 47K 2% T-0 Re6 Vishay 68P8335
CMF-55 47K 2% T-0 RE6

CMF-55 47K 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000GLR6 CMF5547K000GLR6-ND 68P8335
Product Name RES 47K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 47K 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers