Vishay Intertechnology, Inc. RES 47K OHM 1/2W 1% AXIAL CMF5547K000FKR6

Description
RES 47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 1% AXIAL - CMF5547K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 1% AXIAL
CMF5547K000FKR6
RES 47K OHM 1/2W 1% AXIAL CMF5547K000FKR6
RES 47Kohm 1/2W 1% AXIAL

RES 47Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000FKR6-ND
Through Hole Resistors CMF5547K000FKR6-ND
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay - 41C5236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay
41C5236
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay 41C5236
CMF55, 47 kOhm, +/- 1 Percent, 100 ppm

CMF55, 47 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000FKR6 CMF5547K000FKR6-ND 41C5236
Product Name RES 47K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details