Vishay Precision Group Metal Film Resistors - CMF5547K000FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 47Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 47Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5547K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547K000FHEK
Metal Film Resistors - CMF5547K000FHEK
Metal Film Resistors - Through Hole 1/4watt 47Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 47Kohms 1%

Supplier's Site
Through Hole Resistors - CMF47.0KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF47.0KHA-ND
Through Hole Resistors CMF47.0KHA-ND
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47Kohm, 500Mw, 1%; Resistance Vishay - 63M2690 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 500Mw, 1%; Resistance Vishay
63M2690
Metal Film Resistor, 47Kohm, 500Mw, 1%; Resistance Vishay 63M2690
METAL FILM RESISTOR, 47KOHM, 500mW, 1%; Resistance:47kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 500mW, 1%; Resistance:47kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 16326756 - Radwell International
Willingboro, NJ, United States
Resistor
16326756
Resistor 16326756
RESISTOR, AXIAL, METAL FILM, 1/2W, 47K OHMS, 1%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1/2W, 47K OHMS, 1%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5547K000FHEK CMF47.0KHA-ND 63M2690 16326756
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 47Kohm, 500Mw, 1%; Resistance Vishay Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details