Vishay Intertechnology, Inc. RES 47K OHM 1/2W .5% AXIAL CMF5547K000DHEA

Description
RES 47Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W .5% AXIAL - CMF5547K000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W .5% AXIAL
CMF5547K000DHEA
RES 47K OHM 1/2W .5% AXIAL CMF5547K000DHEA
RES 47Kohm 1/2W .5% AXIAL

RES 47Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000DHEA-ND
Through Hole Resistors CMF5547K000DHEA-ND
47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47K .5% T-2 Ea E3 Vishay - 68P8317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47K .5% T-2 Ea E3 Vishay
68P8317
Cmf-55 47K .5% T-2 Ea E3 Vishay 68P8317
CMF-55 47K .5% T-2 EA e3

CMF-55 47K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000DHEA CMF5547K000DHEA-ND 68P8317
Product Name RES 47K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 47K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details