Vishay Intertechnology, Inc. RES 47K OHM 1/2W .1% AXIAL CMF5547K000BHBF

Description
RES 47Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W .1% AXIAL - CMF5547K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W .1% AXIAL
CMF5547K000BHBF
RES 47K OHM 1/2W .1% AXIAL CMF5547K000BHBF
RES 47Kohm 1/2W .1% AXIAL

RES 47Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000BHBF-ND
Through Hole Resistors CMF5547K000BHBF-ND
47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5219
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5219
Resistor,Metal Film,470KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,470KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000BHBF CMF5547K000BHBF-ND 41C5219
Product Name RES 47K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details