RES 47K OHM 1/2W 0.1% AXIAL Product overview: CMF5547K000BER670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5547K000BER670
47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 47K OHM 1/2W 0.1% AXIAL
Metal Film Resistors - Through Hole 1/4watt 47Kohms .1%
Resistor,Metal Film,470KOhms,250WV,
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF5547K000BER670 | 541-CMF5547K000BER670TR-ND | CMF5547K000BER670 | 41C5215 |
| Product Name | 2W Resistor | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |