Vishay Intertechnology, Inc. RES 47K OHM 1/2W .1% AXIAL CMF5547K000BEEK

Description
RES 47Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W .1% AXIAL - CMF5547K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W .1% AXIAL
CMF5547K000BEEK
RES 47K OHM 1/2W .1% AXIAL CMF5547K000BEEK
RES 47Kohm 1/2W .1% AXIAL

RES 47Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000BEEK-ND
Through Hole Resistors CMF5547K000BEEK-ND
47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47K .1% T-9 Ek E3 Vishay - 68P8313 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47K .1% T-9 Ek E3 Vishay
68P8313
Cmf-55 47K .1% T-9 Ek E3 Vishay 68P8313
CMF-55 47K .1% T-9 EK e3

CMF-55 47K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000BEEK CMF5547K000BEEK-ND 68P8313
Product Name RES 47K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 47K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers