Vishay Intertechnology, Inc. Through Hole Resistors CMF55475R00FKRE

Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55475R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00FKRE-ND
Through Hole Resistors CMF55475R00FKRE-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475 OHM 1/2W 1% AXIAL - CMF55475R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 1% AXIAL
CMF55475R00FKRE
RES 475 OHM 1/2W 1% AXIAL CMF55475R00FKRE
RES 475ohm 1/2W 1% AXIAL

RES 475ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 475 1% T-1 R36 Vishay - 68P8507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475 1% T-1 R36 Vishay
68P8507
Cmf-55 475 1% T-1 R36 Vishay 68P8507
CMF-55 475 1% T-1 R36

CMF-55 475 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FKRE-ND CMF55475R00FKRE 68P8507
Product Name Through Hole Resistors RES 475 OHM 1/2W 1% AXIAL Cmf-55 475 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details