Vishay Intertechnology, Inc. Metal Film Resistors - CMF55475R00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 475ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 475ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55475R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475R00FKEK
Metal Film Resistors - CMF55475R00FKEK
Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Supplier's Site
Through Hole Resistors - CMF475HJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475HJ-ND
Through Hole Resistors CMF475HJ-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 475 1% T-1 Ek E3 Vishay - 48P6834 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475 1% T-1 Ek E3 Vishay
48P6834
Cmf-55 475 1% T-1 Ek E3 Vishay 48P6834
CMF-55 475 1% T-1 EK e3

CMF-55 475 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FKEK CMF475HJ-ND 48P6834
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 475 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details