Vishay Precision Group Through Hole Resistors CMF55475R00FKEB

Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF475HGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475HGTR-ND
Through Hole Resistors CMF475HGTR-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF475HGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475HGCT-ND
Through Hole Resistors CMF475HGCT-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55475R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475R00FKEB
Metal Film Resistors - CMF55475R00FKEB
Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Supplier's Site
Res, 475R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4560
Res, 475R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4560
RES, 475R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 475R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF475HGTR-ND CMF55475R00FKEB 13AJ4560
Product Name Through Hole Resistors Metal Film Resistors - Res, 475R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details