Vishay Intertechnology, Inc. RES 475 OHM 1/2W 1% AXIAL CMF55475R00FKEA70

Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W 1% AXIAL - CMF55475R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 1% AXIAL
CMF55475R00FKEA70
RES 475 OHM 1/2W 1% AXIAL CMF55475R00FKEA70
RES 475ohm 1/2W 1% AXIAL

RES 475ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00FKEA70-ND
Through Hole Resistors CMF55475R00FKEA70-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 475 1% T-1 Ea E3 Vishay - 68P8505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 475 1% T-1 Ea E3 Vishay
68P8505
Cmf-55-70 475 1% T-1 Ea E3 Vishay 68P8505
CMF-55-70 475 1% T-1 EA e3

CMF-55-70 475 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FKEA70 CMF55475R00FKEA70-ND 68P8505
Product Name RES 475 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 475 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details