Vishay Precision Group Through Hole Resistors CMF55475R00FHEK

Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55475R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00FHEK-ND
Through Hole Resistors CMF55475R00FHEK-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55475R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475R00FHEK
Metal Film Resistors - CMF55475R00FHEK
Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Metal Film Resistors - Through Hole 1/4watt 475ohms 1%

Supplier's Site
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay - 19M5311 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay
19M5311
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay 19M5311
METAL FILM RESISTOR, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FHEK-ND CMF55475R00FHEK 19M5311
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details