Vishay Precision Group RES 475 OHM 1/2W 1% AXIAL CMF55475R00FHEB

Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W 1% AXIAL - CMF55475R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 1% AXIAL
CMF55475R00FHEB
RES 475 OHM 1/2W 1% AXIAL CMF55475R00FHEB
RES 475ohm 1/2W 1% AXIAL

RES 475ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF475HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475HFCT-ND
Through Hole Resistors CMF475HFCT-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF475HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475HFTR-ND
Through Hole Resistors CMF475HFTR-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 475 Ohm, 500Mw, 1%; Resistance Vishay - 83R8162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 475 Ohm, 500Mw, 1%; Resistance Vishay
83R8162
Resistor, Metal Film, 475 Ohm, 500Mw, 1%; Resistance Vishay 83R8162
RESISTOR, METAL FILM, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay - 68P8502 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay
68P8502
Metal Film Resistor, 475 Ohm, 500Mw, 1%; Resistance Vishay 68P8502
METAL FILM RESISTOR, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475 OHM, 500mW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 31357292 - Radwell International
Willingboro, NJ, United States
Resistor
31357292
Resistor 31357292
METAL FILM RESISTOR, 475 OHM, 500MW, 1%. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 475 OHM, 500MW, 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55475R00FHEB CMF475HFCT-ND 83R8162 31357292
Product Name RES 475 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 475 Ohm, 500Mw, 1%; Resistance Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details