Vishay Intertechnology, Inc. Through Hole Resistors CMF55475R00DHR6

Description
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55475R00DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55475R00DHR6TR-ND
Through Hole Resistors 541-CMF55475R00DHR6TR-ND
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475 OHM 1/2W .5% AXIAL - CMF55475R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W .5% AXIAL
CMF55475R00DHR6
RES 475 OHM 1/2W .5% AXIAL CMF55475R00DHR6
RES 475ohm 1/2W .5% AXIAL

RES 475ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,475Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5396
Resistor,metal Film,475Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5396
Resistor,Metal Film,475Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,475Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55475R00DHR6TR-ND CMF55475R00DHR6 41C5396
Product Name Through Hole Resistors RES 475 OHM 1/2W .5% AXIAL Resistor,metal Film,475Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details