Vishay Intertechnology, Inc. RES 475 OHM 1/2W 0.1% AXIAL CMF55475R00BEEB

Description
RES 475ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W 0.1% AXIAL - CMF55475R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 0.1% AXIAL
CMF55475R00BEEB
RES 475 OHM 1/2W 0.1% AXIAL CMF55475R00BEEB
RES 475ohm 1/2W 0.1% AXIAL

RES 475ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00BEEB-ND
Through Hole Resistors CMF55475R00BEEB-ND
475 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55475R00BEEB CMF55475R00BEEB-ND
Product Name RES 475 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details