Vishay Intertechnology, Inc. RES 475K OHM 1/2W 1% AXIAL CMF55475K00FKR670

Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W 1% AXIAL - CMF55475K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W 1% AXIAL
CMF55475K00FKR670
RES 475K OHM 1/2W 1% AXIAL CMF55475K00FKR670
RES 475Kohm 1/2W 1% AXIAL

RES 475Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00FKR670-ND
Through Hole Resistors CMF55475K00FKR670-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 475K 1% T-1 Re6 Vishay - 68P8491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 475K 1% T-1 Re6 Vishay
68P8491
Cmf-55-70 475K 1% T-1 Re6 Vishay 68P8491
CMF-55-70 475K 1% T-1 RE6

CMF-55-70 475K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00FKR670 CMF55475K00FKR670-ND 68P8491
Product Name RES 475K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 475K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details