Vishay Intertechnology, Inc. Metal Film Resistors - CMF55475K00FKEB

Description
Metal Film Resistors - Through Hole 475Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 475Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55475K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475K00FKEB
Metal Film Resistors - CMF55475K00FKEB
Metal Film Resistors - Through Hole 475Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 475Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55475K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00FKEB-ND
Through Hole Resistors CMF55475K00FKEB-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 475K 1% T-1 Eb E3 Vishay - 48P6830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475K 1% T-1 Eb E3 Vishay
48P6830
Cmf-55 475K 1% T-1 Eb E3 Vishay 48P6830
CMF-55 475K 1% T-1 EB e3

CMF-55 475K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00FKEB CMF55475K00FKEB-ND 48P6830
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 475K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details