Vishay Precision Group RES 475K OHM 1/2W 1% AXIAL CMF55475K00FHEK

Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W 1% AXIAL - CMF55475K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W 1% AXIAL
CMF55475K00FHEK
RES 475K OHM 1/2W 1% AXIAL CMF55475K00FHEK
RES 475Kohm 1/2W 1% AXIAL

RES 475Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF475KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475KHA-ND
Through Hole Resistors CMF475KHA-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55475K00FHEK CMF475KHA-ND
Product Name RES 475K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details