Vishay Precision Group RES 475K OHM 1% 50PPM 1/2W CMF55475K00FHEB

Description
RES 475Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 475Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1% 50PPM 1/2W - CMF55475K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1% 50PPM 1/2W
CMF55475K00FHEB
RES 475K OHM 1% 50PPM 1/2W CMF55475K00FHEB
RES 475Kohm 1% 50PPM 1/2W

RES 475Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF475KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475KHFCT-ND
Through Hole Resistors CMF475KHFCT-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF475KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475KHFTR-ND
Through Hole Resistors CMF475KHFTR-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 475 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 475 Kohm, 500 Mw, 1%; Resistance Vishay
83R8161
Resistor, Metal Film, 475 Kohm, 500 Mw, 1%; Resistance Vishay 83R8161
RESISTOR, METAL FILM, 475 KOHM, 500 MW, 1%; Resistance:475kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 475 KOHM, 500 MW, 1%; Resistance:475kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 475 Kohm, 500Mw, 1%; Resistance Vishay - 68P8486 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Kohm, 500Mw, 1%; Resistance Vishay
68P8486
Metal Film Resistor, 475 Kohm, 500Mw, 1%; Resistance Vishay 68P8486
METAL FILM RESISTOR, 475 KOHM, 500mW, 1%; Resistance:475kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475 KOHM, 500mW, 1%; Resistance:475kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00FHEB CMF475KHFCT-ND 83R8161
Product Name RES 475K OHM 1% 50PPM 1/2W Through Hole Resistors Resistor, Metal Film, 475 Kohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 475000 ohms 475000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers