Vishay Intertechnology, Inc. RES 475K OHM 1/2W 1% AXIAL CMF55475K00FHEA

Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W 1% AXIAL - CMF55475K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W 1% AXIAL
CMF55475K00FHEA
RES 475K OHM 1/2W 1% AXIAL CMF55475K00FHEA
RES 475Kohm 1/2W 1% AXIAL

RES 475Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55475K00FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55475K00FHEACT-ND
Through Hole Resistors 541-CMF55475K00FHEACT-ND
RES 475K OHM 1/2W 1% AXIAL

RES 475K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55475K00FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55475K00FHEATR-ND
Through Hole Resistors 541-CMF55475K00FHEATR-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55475K00FHEA 541-CMF55475K00FHEACT-ND
Product Name RES 475K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers