Vishay Intertechnology, Inc. Through Hole Resistors CMF55475K00FHBF

Description
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55475K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00FHBF-ND
Through Hole Resistors CMF55475K00FHBF-ND
475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55475K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475K00FHBF
Metal Film Resistors - CMF55475K00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5385
Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5385
Resistor,Metal Film,4.75MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.75MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00FHBF-ND CMF55475K00FHBF 41C5385
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.75Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers