Vishay Intertechnology, Inc. RES 475K OHM 1/2W .5% AXIAL CMF55475K00DEEB

Description
RES 475Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W .5% AXIAL - CMF55475K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W .5% AXIAL
CMF55475K00DEEB
RES 475K OHM 1/2W .5% AXIAL CMF55475K00DEEB
RES 475Kohm 1/2W .5% AXIAL

RES 475Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00DEEB-ND
Through Hole Resistors CMF55475K00DEEB-ND
475 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55475K00DEEB CMF55475K00DEEB-ND
Product Name RES 475K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details