Vishay Intertechnology, Inc. Metal Film Resistors - CMF55475K00DEEA

Description
Metal Film Resistors - Through Hole CMF-55 475K .5% T-9 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 475K .5% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55475K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475K00DEEA
Metal Film Resistors - CMF55475K00DEEA
Metal Film Resistors - Through Hole CMF-55 475K .5% T-9 EA e3

Metal Film Resistors - Through Hole CMF-55 475K .5% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF55475K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00DEEA-ND
Through Hole Resistors CMF55475K00DEEA-ND
475 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 475K .5% T-9 Ea E3 Vishay - 68P8480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475K .5% T-9 Ea E3 Vishay
68P8480
Cmf-55 475K .5% T-9 Ea E3 Vishay 68P8480
CMF-55 475K .5% T-9 EA e3

CMF-55 475K .5% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00DEEA CMF55475K00DEEA-ND 68P8480
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 475K .5% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details