Vishay Intertechnology, Inc. Through Hole Resistors CMF55475K00BERE

Description
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55475K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00BERE-ND
Through Hole Resistors CMF55475K00BERE-ND
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55475K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475K00BERE
Metal Film Resistors - CMF55475K00BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5354
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5354
Resistor,Metal Film,475KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,475KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00BERE-ND CMF55475K00BERE 41C5354
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details