Vishay Intertechnology, Inc. RES 475K OHM 1/2W .1% AXIAL CMF55475K00BER670

Description
RES 475Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W .1% AXIAL - CMF55475K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W .1% AXIAL
CMF55475K00BER670
RES 475K OHM 1/2W .1% AXIAL CMF55475K00BER670
RES 475Kohm 1/2W .1% AXIAL

RES 475Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00BER670-ND
Through Hole Resistors CMF55475K00BER670-ND
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 475 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 475 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5357
Cmf55, 475 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5357
CMF55, 475 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 475 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00BER670 CMF55475K00BER670-ND 41C5357
Product Name RES 475K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 475 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details