Vishay Intertechnology, Inc. RES 475K OHM 1/2W .1% AXIAL CMF55475K00BEEA70

Description
RES 475Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/2W .1% AXIAL - CMF55475K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/2W .1% AXIAL
CMF55475K00BEEA70
RES 475K OHM 1/2W .1% AXIAL CMF55475K00BEEA70
RES 475Kohm 1/2W .1% AXIAL

RES 475Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00BEEA70-ND
Through Hole Resistors CMF55475K00BEEA70-ND
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 475K .1% T-9 Ea E3 Vishay - 68P8472 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 475K .1% T-9 Ea E3 Vishay
68P8472
Cmf-55-70 475K .1% T-9 Ea E3 Vishay 68P8472
CMF-55-70 475K .1% T-9 EA e3

CMF-55-70 475K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00BEEA70 CMF55475K00BEEA70-ND 68P8472
Product Name RES 475K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 475K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details