Vishay Intertechnology, Inc. RES 473K OHM 1/2W 1% AXIAL CMF55473K00FLEK

Description
RES 473Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 473Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 473K OHM 1/2W 1% AXIAL - CMF55473K00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 473K OHM 1/2W 1% AXIAL
CMF55473K00FLEK
RES 473K OHM 1/2W 1% AXIAL CMF55473K00FLEK
RES 473Kohm 1/2W 1% AXIAL

RES 473Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55473K00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55473K00FLEK-ND
Through Hole Resistors CMF55473K00FLEK-ND
473 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

473 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 473K 1% T-0 Ek E3 Vishay - 48P6829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 473K 1% T-0 Ek E3 Vishay
48P6829
Cmf-55 473K 1% T-0 Ek E3 Vishay 48P6829
CMF-55 473K 1% T-0 EK e3

CMF-55 473K 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55473K00FLEK CMF55473K00FLEK-ND 48P6829
Product Name RES 473K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 473K 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 473000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details