Vishay Intertechnology, Inc. RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKEK

Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 5% AXIAL - CMF55470R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF55470R00JKEK
RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKEK
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00JKEK-ND
Through Hole Resistors CMF55470R00JKEK-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470 5% T-1 Ek E3 Vishay - 68P8458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470 5% T-1 Ek E3 Vishay
68P8458
Cmf-55 470 5% T-1 Ek E3 Vishay 68P8458
CMF-55 470 5% T-1 EK e3

CMF-55 470 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00JKEK CMF55470R00JKEK-ND 68P8458
Product Name RES 470 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 470 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details