Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00JHEA

Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00JHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00JHEA-ND
Through Hole Resistors CMF55470R00JHEA-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W 5% AXIAL - CMF55470R00JHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF55470R00JHEA
RES 470 OHM 1/2W 5% AXIAL CMF55470R00JHEA
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 470 5% T-2 Ea E3 Vishay - 68P8453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470 5% T-2 Ea E3 Vishay
68P8453
Cmf-55 470 5% T-2 Ea E3 Vishay 68P8453
CMF-55 470 5% T-2 EA e3

CMF-55 470 5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00JHEA-ND CMF55470R00JHEA 68P8453
Product Name Through Hole Resistors RES 470 OHM 1/2W 5% AXIAL Cmf-55 470 5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details