Vishay Intertechnology, Inc. RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKEB70

Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FKEB70
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKEB70
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FKEB70-ND
Through Hole Resistors CMF55470R00FKEB70-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 470 1% T-1 Eb E3 Vishay - 68P8443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 470 1% T-1 Eb E3 Vishay
68P8443
Cmf-55-70 470 1% T-1 Eb E3 Vishay 68P8443
CMF-55-70 470 1% T-1 EB e3

CMF-55-70 470 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FKEB70 CMF55470R00FKEB70-ND 68P8443
Product Name RES 470 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 470 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details