Vishay Intertechnology, Inc. RES 470 OHM 1/2W 1% AXIAL CMF55470R00FHR6

Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FHR6
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FHR6
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FHR6-ND
Through Hole Resistors CMF55470R00FHR6-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 470 Ohm, +/1 Percent, 50 Ppm Vishay - 41C5339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 470 Ohm, +/1 Percent, 50 Ppm Vishay
41C5339
Cmf55, 470 Ohm, +/1 Percent, 50 Ppm Vishay 41C5339
CMF55, 470 Ohm, +/- 1 Percent, 50 ppm

CMF55, 470 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FHR6 CMF55470R00FHR6-ND 41C5339
Product Name RES 470 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 470 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details