Vishay Intertechnology, Inc. Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF55470R00FHEK

Description
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CMF55470R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CMF55470R00FHEK
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF55470R00FHEK
Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF55470R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FHEK-ND
Through Hole Resistors CMF55470R00FHEK-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470 1% T-2 Ek E3 Vishay - 68P8441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470 1% T-2 Ek E3 Vishay
68P8441
Cmf-55 470 1% T-2 Ek E3 Vishay 68P8441
CMF-55 470 1% T-2 EK e3

CMF-55 470 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FHEK CMF55470R00FHEK-ND 68P8441
Product Name Res Metal Film 470 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-55 470 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details