Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00BHRE

Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00BHRE-ND
Through Hole Resistors CMF55470R00BHRE-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W .1% AXIAL - CMF55470R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W .1% AXIAL
CMF55470R00BHRE
RES 470 OHM 1/2W .1% AXIAL CMF55470R00BHRE
RES 470ohm 1/2W .1% AXIAL

RES 470ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5333
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5333
Resistor,Metal Film,470Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,470Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00BHRE-ND CMF55470R00BHRE 41C5333
Product Name Through Hole Resistors RES 470 OHM 1/2W .1% AXIAL Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details