Vishay Precision Group Metal Film Resistors - CMF55470R00BHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55470R00BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55470R00BHR7
Metal Film Resistors - CMF55470R00BHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 470 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C5335 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 470 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C5335
Cmf55, 470 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C5335
CMF55, 470 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 470 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55470R00BHR7 41C5335
Product Name Metal Film Resistors - Cmf55, 470 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers