Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00BHBF

Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00BHBF-ND
Through Hole Resistors CMF55470R00BHBF-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55470R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55470R00BHBF
Metal Film Resistors - CMF55470R00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5332
Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5332
Resistor,Metal Film,470Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,470Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00BHBF-ND CMF55470R00BHBF 41C5332
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,470Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details